EN
  • EN
  • DE

SBY100505T-181Y-N

Part No SBY100505T-181Y-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 966416-SBY100505T-181Y-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBY100505T-181Y-N CAD Model

Description

The SBY100505T-181Y-N is a high-frequency wire-wound chip inductor manufactured by Chilisin. It's designed to provide excellent electrical characteristics within a compact size, making it suitable for use in a variety of high-frequency applications, particularly in wireless communication devices.

Applications

  • RF Modules
  • Wireless Communication Systems
  • Mobile Phones
  • Bluetooth Devices
  • GPS Receivers
  • Filter Circuits
  • Matching Circuits

Features

  • Small Size: 1.0 x 0.5 x 0.5 mm
  • High Q Value
  • Excellent Self-Resonant Frequency (SRF)
  • Tight Inductance Tolerance
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits

  • Space Saving: Its small size allows for high-density mounting on PCBs, optimizing board space.
  • Low Signal Loss: The high Q value minimizes signal loss, ensuring efficient circuit performance.
  • Reliable Performance: The robust construction and wide operating temperature range guarantee reliable operation under diverse conditions.
  • Accurate Inductance: The tight inductance tolerance ensures consistent and precise circuit behavior.
  • Environmentally Friendly: RoHS compliance ensures the product meets environmental standards.

Specifications

The SBY100505T-181Y-N features an inductance value of 0.18uH with a tolerance of ±30%. The high self-resonant frequency (SRF) of this component enables its use in high-frequency applications. The inductor consists of a ceramic core and copper wire winding and is designed for surface mount technology (SMT). It is available in tape and reel packaging for automated assembly.

This inductor is commonly used for impedance matching, filtering, and tuning applications in RF circuits. Chilisin's SBY series are known for their quality and reliability in wireless and RF applications.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess