EN
  • EN
  • DE

SCD0703T-330M-N

Part No SCD0703T-330M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091789-SCD0703T-330M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCD0703T-330M-N CAD Model

Description

The SCD0703T-330M-N is a surface mount power inductor from Chilisin. This component is engineered for use in power management circuits, particularly in DC-DC converters and power supplies where efficient energy storage and filtering are required. The inductor features a compact design and shielded construction, making it suitable for applications where space is limited and electromagnetic interference needs to be minimized.

Applications:

  • DC-DC Converters: Employed in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in a variety of electronic devices.
  • Power Supplies for Portable Devices: Found in smartphones, tablets, laptops, and other portable electronics for efficient power management.
  • LED Lighting: Used in LED driver circuits to provide stable and efficient power to LEDs, ensuring consistent brightness and long lifespan.
  • Filtering Circuits: Incorporated into power lines and signal paths to reduce noise and ripple, improving the performance of sensitive electronic components.
  • Voltage Regulators: Assists in maintaining a stable output voltage, protecting components from voltage fluctuations and ensuring reliable operation.

Features:

  • Inductance: 33 μH
  • Compact Size (0703): Suitable for space-constrained applications.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Power Conversion Efficiency: Reduces energy loss and heat generation, resulting in higher overall system efficiency.
  • Reduced EMI: Minimizes interference with nearby electronic components, ensuring stable and reliable performance.
  • Stable Performance: Provides a consistent inductance value across a range of operating conditions.
  • Long-Term Reliability: Designed and manufactured for durable and dependable operation over the product's lifespan.
  • Space-Saving Design: Enables smaller and more efficient power supply designs, making it suitable for portable devices.

Additional Details:

The SCD0703T-330M-N inductor utilizes a ferrite core material which helps achieve a good balance of inductance, saturation current, and core loss. The shielded construction is essential for minimizing EMI, making it suitable for sensitive applications where interference must be kept to a minimum. The surface mount design simplifies assembly and reduces manufacturing costs.

Key Specifications:

  • Inductance: 33 μH
  • Tolerance: ±20%
  • Operating Temperature: -40°C to +125°C

You May Also Be Interested in

Micrel
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess