EN
  • EN
  • DE

SCDS2D11T-4R7T-N

Part No SCDS2D11T-4R7T-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091814-SCDS2D11T-4R7T-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS2D11T-4R7T-N CAD Model

Description

The SCDS2D11T-4R7T-N is a shielded power inductor manufactured by Chilisin. It is specifically designed for use in various DC-DC converter and power management applications where space is limited and low EMI is crucial. This inductor offers a compact solution without compromising on performance.

Applications

  • DC-DC converters in mobile devices
  • Power supplies for wearable technology
  • LED driver circuits in compact lighting solutions
  • EMI filtering in sensitive electronic equipment
  • Voltage regulation in portable electronics

Features

  • Shielded construction to minimize electromagnetic interference (EMI)
  • Compact size: 2.0mm x 2.0mm footprint (approximate)
  • Inductance value: 4.7μH
  • Tolerance: ±20% (typical)
  • High saturation current capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI ensures reliable operation in sensitive electronic environments.
  • Small form factor allows for high-density circuit designs.
  • High inductance value provides effective filtering and energy storage.
  • Wide operating temperature range ensures stable performance in various conditions.
  • Cost-effective for various power inductor requirements.

Technical Specifications

The SCDS2D11T-4R7T-N inductor utilizes a ferrite core material and is designed for surface mount assembly (SMT). The DC resistance (DCR) is an important factor in determining power losses within the inductor. This component is compliant with RoHS standards, ensuring environmental safety.

The inductance of 4.7μH is measured at a specific frequency, and its impedance characteristics change with frequency. The shielded construction effectively contains the magnetic field within the inductor, minimizing the potential for interference with other components. The high saturation current ensures that the inductor can handle significant current levels without a substantial drop in inductance.

In conclusion, the SCDS2D11T-4R7T-N from Chilisin is a highly reliable, compact, and shielded power inductor suitable for demanding power management applications where size, EMI performance, and robust operation are essential.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess