EN
  • EN
  • DE

HMC787LC3B

Part No HMC787LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC Fundam ental Mixer, 3 - 10 GHz | IC MIXER GAAS 3-10GHZ 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type LTE, WiMax
Frequency 3GHz ~ 10GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-CLCC Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Family Part Number HMC787
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181491-HMC787LC3B
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC787LC3B CAD Model

Description

Product Overview: HMC787LC3B from Analog Devices Inc.

The HMC787LC3B, crafted by the renowned Analog Devices Inc., is a high-performance, wideband, double-balanced mixer. This sophisticated component is designed to meet the rigorous demands of RF and microwave applications across a diverse array of industries, including telecommunications, aerospace, and defense. With its exceptional conversion loss and isolation characteristics, the HMC787LC3B stands out as a critical component for frequency translation in complex signal processing systems.

Key Features

  • Wide Frequency Range: The mixer supports an RF and LO frequency range from 24 GHz to 34 GHz and an IF frequency from DC to 5 GHz, enabling versatile use in a variety of high-frequency applications.
  • Excellent Performance: It boasts a remarkable conversion loss of 9 dB, providing efficient signal translation with minimal degradation.
  • High Isolation: The device features high isolation between ports, with 25 dB RF to LO isolation, ensuring signal integrity and reducing potential interference.
  • Compact Design: Housed in a compact 3x3 mm ceramic QFN package, the HMC787LC3B is designed for space-constrained applications without compromising on performance.

Applications

The HMC787LC3B is ideally suited for a wide range of applications that require high-frequency and broadband capabilities. These include:

  • Point-to-point and point-to-multipoint radios
  • Test equipment and sensors
  • Military and space applications
  • Electronic warfare and radar systems
  • Communication infrastructure

Conclusion

Analog Devices Inc.'s HMC787LC3B emerges as a pivotal component for any design engineer looking to incorporate a robust and reliable mixer into their RF and microwave systems. Its combination of wide frequency range, superior performance, and compact form factor make it an excellent choice for high-tech applications where precision and reliability are paramount.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 877 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess