EN
  • EN
  • DE

AD9236BCP-80

Part No AD9236BCP-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit, 80 MSPS, 3 V A/D Converter / 1-Channel Single ADC Pipelined 80Msps 12-bit Parallel 32-Pin LFCSP EP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 172323-AD9236BCP-80
Popularity Medium
Supply and Demand Status Balance
Family Name AD9236
Introduction Date May 03, 2002
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD9236BCP-80 CAD Model

Description

Product Overview: AD9236BCP-80 from Analog Devices Inc.

The AD9236BCP-80 is a high-performance, 12-bit analog-to-digital converter (ADC) engineered by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC operates at a conversion rate of up to 80 MSPS (Mega Samples Per Second), providing a perfect balance between speed and resolution for a wide array of applications such as medical imaging, data acquisition systems, and communication infrastructure.

Key Features

  • High Resolution: With its 12-bit resolution, the AD9236BCP-80 delivers fine detail in signal conversion, ensuring that subtle variations in the input signal are accurately represented in the digital output.
  • Fast Sampling Rate: The device's 80 MSPS sampling rate allows it to handle high-speed signals without sacrificing accuracy, making it ideal for capturing fast transient events.
  • Low Power Consumption: Designed for efficiency, this ADC consumes a minimal amount of power, which is crucial for portable and battery-powered applications where power availability is limited.
  • Integrated Features: The AD9236BCP-80 includes an on-chip track-and-hold circuit and voltage reference, simplifying system design and reducing component count.
  • Differential Inputs: Differential input capability enhances noise immunity, making the ADC suitable for environments with high levels of interference.
  • Flexible Interface: It offers a parallel LVDS (Low Voltage Differential Signaling) output, which provides robust data transmission at high speeds with reduced signal degradation.

Applications

The versatility of the AD9236BCP-80 allows it to be utilized in various high-speed signal processing tasks. Its primary applications include:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Test and Measurement Equipment
  • Radar and Satellite Subsystems
  • Digital Signal Processing

Analog Devices Inc. has a reputation for delivering state-of-the-art components that push the boundaries of performance. The AD9236BCP-80 is no exception, offering designers a robust, high-speed ADC solution that integrates seamlessly into a multitude of electronic systems, ensuring precise and reliable digital representation of analog signals.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess