EN
  • EN
  • DE

SCDS2D18HP-6R3T-N

Part No SCDS2D18HP-6R3T-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091818-SCDS2D18HP-6R3T-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS2D18HP-6R3T-N CAD Model

Description

The SCDS2D18HP-6R3T-N is a shielded power inductor manufactured by Chilisin, designed for applications requiring high performance, compact size, and minimal electromagnetic interference (EMI). It is typically used in DC-DC converters and power management circuits where efficient energy storage and filtering are essential.

Applications

  • DC-DC converters in portable electronics
  • Power supplies for smartphones and tablets
  • LED driver circuits in lighting applications
  • EMI filtering in sensitive electronic devices
  • Voltage regulators in embedded systems

Features

  • Shielded construction to minimize EMI radiation
  • Compact size: 2.0mm x 1.8mm footprint (approximate)
  • Inductance value: 6.3μH
  • Tolerance: Typically ±20%
  • High saturation current capability
  • Operating temperature range: -40°C to +125°C

Benefits

  • Reduced EMI improves system performance and reduces noise interference.
  • Small size is ideal for space-constrained applications.
  • High saturation current allows for efficient power handling in demanding circuits.
  • Wide operating temperature range ensures stable performance in diverse environments.
  • Cost-effective solution for power management needs.

Technical Specifications

The SCDS2D18HP-6R3T-N utilizes a ferrite core material and is designed for surface mount technology (SMT) assembly. The DC resistance (DCR) is an important parameter that affects power loss and efficiency. This inductor complies with RoHS standards, ensuring it is free from hazardous substances.

The inductance of 6.3μH is measured at a specified frequency, and the impedance characteristics vary depending on the operating frequency. The shielded design minimizes magnetic flux leakage and reduces interference with surrounding components. The saturation current rating indicates the maximum current the inductor can handle before its inductance drops significantly.

In summary, the SCDS2D18HP-6R3T-N from Chilisin is a compact, reliable, and shielded power inductor well-suited for power management applications where small size, high performance, and low EMI are critical design considerations.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess