EN
  • EN
  • DE

SCDS4D28T-220M

Part No SCDS4D28T-220M
Manufacturer Chilisin
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836868-SCDS4D28T-220M
Ultra Librarian 3D Model Ultra Librarian SCDS4D28T-220M CAD Model

Description

The SCDS4D28T-220M is a surface-mount power inductor manufactured by Chilisin. It is engineered for use in various power electronic circuits, providing efficient energy storage and filtering capabilities. The inductor is characterized by its shielded construction, which effectively minimizes electromagnetic interference (EMI) and enhances overall circuit performance.

Applications:

  • DC-DC converters
  • Power supplies for portable electronics
  • Voltage regulators
  • Filtering circuits
  • Step-up/Step-down converters

Features:

  • Shielded construction for low EMI
  • High saturation current
  • Compact size (4.0mm x 4.0mm footprint)
  • Low DC resistance (DCR)
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference for sensitive applications
  • Efficient power conversion due to low DCR
  • Optimized for space-constrained designs
  • Stable performance under varying operating conditions
  • Environmentally friendly construction materials

Additional Details:

The SCDS4D28T-220M features an inductance of 22μH (220M). The saturation current (Isat) and Irms ratings are essential specifications for appropriate application, and the Chilisin datasheet should be consulted for these values. The shielded construction ensures that magnetic flux leakage is minimized, reducing the risk of interference with adjacent components. This inductor is suitable for use in portable electronics where size and EMI are critical considerations. The operating temperature range typically spans from -40°C to +125°C. The device complies with RoHS standards, reflecting a commitment to environmental responsibility. Its robust design provides reliable performance in demanding environments.

You May Also Be Interested in

Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess