EN
  • EN
  • DE

DSC6053HE1B-006.2500T

Part No DSC6053HE1B-006.2500T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, ULTRA LOW POWER / 6.25 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC60XXB
Package Tape & Reel
Base Resonator MEMS
Type XO (Standard)
Frequency 6.25 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 1.3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 1.5µA
Base Product Number DSC6053
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344260-DSC6053HE1B-006.2500T
Ultra Librarian 3D Model Ultra Librarian DSC6053HE1B-006.2500T CAD Model

Description

Product Overview: DSC6053HE1B-006.2500T

The DSC6053HE1B-006.2500T is a cutting-edge MEMS (Micro-Electro-Mechanical Systems) oscillator designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision oscillator is engineered to provide a stable and reliable clock signal for a wide range of electronic applications, including communication systems, consumer electronics, and industrial equipment.

Key Features

  • Frequency: The device boasts a fixed output frequency of 6.2500 MHz, which is ideal for applications that require a precise and stable clock source.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, making it suitable for low-power applications and battery-operated devices.
  • Package: The DSC6053HE1B-006.2500T comes in a compact 4-SMD, no lead package. Its small footprint allows for easy integration into space-constrained designs.
  • Temperature Stability: This oscillator maintains excellent stability across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Power Consumption: With its energy-efficient design, the DSC6053HE1B-006.2500T helps to extend the battery life of portable devices.

Applications

This MEMS oscillator is versatile and can be used in multiple applications, including but not limited to:

  • Wireless communication devices such as smartphones, tablets, and IoT gadgets
  • Consumer electronics like wearables, smart home devices, and multimedia systems
  • Industrial and automotive systems requiring robust and dependable timing solutions
  • Medical monitoring equipment where precision is crucial

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the DSC6053HE1B-006.2500T is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical applications. With its robust construction and proven performance, this MEMS oscillator is an excellent choice for designers looking to enhance the accuracy and stability of their electronic systems.

For detailed specifications, technical documentation, and additional information about the DSC6053HE1B-006.2500T, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 150.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess