EN
  • EN
  • DE

SCDS4D28T-4R7T-S-N

Part No SCDS4D28T-4R7T-S-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1091827-SCDS4D28T-4R7T-S-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS4D28T-4R7T-S-N CAD Model

Description

The SCDS4D28T-4R7T-S-N is a shielded power inductor manufactured by Chilisin. It's specifically designed for DC-DC converter applications, offering a balance of compact size and high performance. The inductor features a composite core material to deliver high saturation current and low core loss.

Applications

  • DC-DC Converters
  • Power Supplies for Portable Electronics
  • LED Lighting Applications
  • Point-of-Load (POL) Regulation
  • Step-Up/Step-Down Converters

Features

  • Shielded Construction: Minimizes Electromagnetic Interference (EMI).
  • Composite Core Material: Ensures high saturation current and low core loss.
  • Compact Size: Measures 4.5mm x 4.0mm x 2.8mm.
  • Low DC Resistance (DCR): Improves efficiency.
  • Operating Temperature Range: -40°C to +125°C.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Reduced EMI: Prevents interference with other components in the circuit.
  • High Saturation Current: Maintains stable inductance under high current conditions.
  • Small Footprint: Allows for more compact and efficient designs.
  • Improved Efficiency: Minimizes power loss and heat generation.
  • Wide Operating Temperature Range: Suitable for use in various environments.
  • Environmentally Compliant: Meets environmental regulations.

Technical Specifications

The SCDS4D28T-4R7T-S-N has an inductance of 4.7 μH with a tolerance of ±30%. It has a saturation current of 2.0A and an Irms current of 1.7A. The typical DCR is 85 mΩ. This inductor is designed for surface mount assembly and is supplied in tape and reel packaging.

Its dimensions are 4.5mm (L) x 4.0mm (W) x 2.8mm (H). The self-resonant frequency (SRF) is typically around 65 MHz. The component is also halogen-free.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess