EN
  • EN
  • DE

SQC322520LT-R47M-N

Part No SQC322520LT-R47M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968174-SQC322520LT-R47M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQC322520LT-R47M-N CAD Model

Description

The SQC322520LT-R47M-N is a wire-wound ceramic chip inductor manufactured by Chilisin. It is designed for high-frequency applications where a stable inductance value and high Q-factor are required. The inductor is constructed with a ceramic core and a precisely wound coil, providing excellent electrical performance and mechanical stability.

Applications:

  • RF Circuits: Used in impedance matching, filtering, and tuning circuits for radio frequency applications.
  • Wireless Communication Systems: Employed in Bluetooth, Wi-Fi, and cellular communication devices.
  • Mobile Phones: Found in various RF circuits within mobile handsets.
  • GPS Receivers: Used in the RF front-end of GPS receivers for signal filtering.
  • High-Frequency Filters: Utilized in bandpass, low-pass, and high-pass filter designs.

Features:

  • High Q-Factor: Provides low energy loss and efficient signal transmission.
  • Stable Inductance: Maintains a consistent inductance value over a wide frequency range.
  • Tight Tolerance: Offers precise inductance values for accurate circuit performance.
  • Small Size: Compact dimensions for space-constrained applications.
  • Surface Mount Technology: Designed for automated assembly processes.

Benefits:

  • Improved Signal Quality: High Q-factor minimizes signal attenuation and distortion.
  • Enhanced Circuit Performance: Stable inductance ensures predictable circuit behavior.
  • Precise Tuning: Tight tolerance allows for accurate circuit calibration.
  • Miniaturization: Small size enables compact circuit designs.
  • Cost-Effective Assembly: Surface mount design simplifies manufacturing processes.

Additional Details:

The SQC322520LT-R47M-N is available in a standard 1210 (3225 metric) chip size. The 'R47M' designation indicates an inductance value of 0.47μH with a specific tolerance. The inductor is designed to be reflow soldered onto a printed circuit board. Datasheets provide detailed information on the inductor's electrical characteristics, including inductance, Q-factor, self-resonant frequency, and DC resistance. The inductor's ceramic core provides excellent temperature stability. Proper soldering techniques are crucial for ensuring reliable connection and optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess