EN
  • EN
  • DE

SQV322520T-1R2M-N

Part No SQV322520T-1R2M-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095826-SQV322520T-1R2M-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV322520T-1R2M-N CAD Model

Description

The SQV322520T-1R2M-N is a power inductor from Chilisin, designed for various power management applications. It offers a combination of compact size and reliable performance.

Applications:

  • DC-DC Converters: Suitable for step-up, step-down, and buck-boost converters.
  • Power Supplies: Used in switching power supplies and point-of-load (POL) regulators.
  • Filtering Circuits: Designed for noise filtering in power lines.
  • Voltage Regulators: Provides stable voltage output in voltage regulation circuits.
  • Portable Devices: Used in mobile phones, tablets, laptops, and other portable electronics.

Features:

  • High Current Capacity: Capable of handling high current levels without saturation.
  • Low DCR (DC Resistance): Minimizes power loss, improving efficiency.
  • Compact Size: Small footprint suitable for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Reliable Performance: Designed for consistent performance and longevity.
  • Operating Temperature Range: Wide range of operating temperatures.

Benefits:

  • Increased Efficiency: Low DCR minimizes power dissipation, enhancing overall efficiency.
  • EMI Reduction: Shielded construction reduces electromagnetic interference, ensuring signal integrity.
  • Stable Inductance: Provides consistent inductance values under various operating conditions.
  • Space Optimization: Small form factor enables compact designs.
  • Long-Term Reliability: Built with high-quality materials for long-term reliability.

Additional Details:

The SQV322520T-1R2M-N features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 1.2μH with a tolerance of ±20%. The saturation current and rated current can be found in the product datasheet from Chilisin. The dimensions are approximately 3.2mm x 2.5mm x 2.0mm. It is also RoHS compliant. This inductor is commonly used in applications where size, efficiency, and EMI performance are critical considerations.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess