EN
  • EN
  • DE

SQV322520T-270K-N

Part No SQV322520T-270K-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095827-SQV322520T-270K-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SQV322520T-270K-N CAD Model

Description

The SQV322520T-270K-N is a power inductor manufactured by Chilisin, designed for efficient power management in a compact size.

Applications:

  • DC-DC Converters: Suitable for buck, boost, and buck-boost converters.
  • Power Supplies: Used in switching power supplies and point-of-load (POL) regulators.
  • Filtering Circuits: Employed for noise suppression in power lines.
  • Voltage Regulators: Provides stable voltage output in various voltage regulation circuits.
  • Portable Electronics: Used in smartphones, tablets, laptops, and other portable devices.

Features:

  • High Current Handling: Designed to handle high current levels without significant performance degradation.
  • Low DCR (DC Resistance): Minimizes power loss for improved efficiency.
  • Small Footprint: Compact size for space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • Reliable Performance: Constructed for consistent and long-lasting performance.
  • Wide Operating Temperature Range: Suitable for a variety of operating environments.

Benefits:

  • Increased Efficiency: Low DC resistance minimizes power dissipation, enhancing overall efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring signal integrity.
  • Stable Inductance: Provides consistent inductance values under different operating conditions.
  • Space Optimization: Small size allows for use in compact designs.
  • Extended Lifespan: High-quality materials and construction ensure long-term reliability.

Additional Details:

The SQV322520T-270K-N features a ferrite core and is designed for surface mount technology (SMT). The inductance value is 27μH with a tolerance of ±10%. Saturation and rated current details can be found in the Chilisin datasheet. The dimensions are approximately 3.2mm x 2.5mm x 2.0mm. It meets RoHS compliance. This inductor is ideal for applications requiring a balance of size, efficiency, and EMI performance in power management systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess