The SSL0802T-471M-N is a surface mount power inductor manufactured by Chilisin. It's designed for use in various power supply and DC-DC converter applications. This inductor features a small form factor and is built for efficient energy storage and filtering.
Applications:
- DC-DC converters
- Power supplies
- Filtering circuits
- Notebook computers
- Portable devices
Features:
- Surface mount design
- Small form factor (0802 size)
- High current handling capability
- Shielded construction for low EMI
- RoHS compliant
Benefits:
- Efficient energy storage in power applications
- Reduces electromagnetic interference (EMI)
- Saves board space due to its compact size
- Easy to assemble using standard SMT processes
- Environmentally friendly due to RoHS compliance
Additional Details:
The SSL0802T-471M-N has an inductance value of 470μH (471 indicating 47 x 10^1). Its saturation current and DC resistance are key parameters detailed in the Chilisin datasheet. The operating temperature range and storage temperature range are also important considerations for ensuring reliable performance. The shielded construction minimizes electromagnetic interference, which is crucial in sensitive electronic devices. This inductor is designed to withstand reflow soldering temperatures typically used in SMT assembly. The specific dimensions and packaging details can be found in the manufacturer's documentation. The 'N' at the end of the part number likely refers to packaging or specific electrical characteristics detailed in the datasheet.