The TFL0603T-2N7B-S is a thin film inductor manufactured by Chilisin. This inductor is designed for high-frequency applications requiring small size and high performance. Its precise construction and excellent electrical characteristics make it suitable for use in wireless communication devices, RF circuits, and impedance matching networks.
Applications:
- RF circuits
- Wireless communication devices (e.g., smartphones, tablets)
- Impedance matching networks
- High-frequency filters
- Low Noise Amplifiers (LNAs)
Features:
- Small size (0603 package)
- High Q factor
- Tight tolerance
- Excellent self-resonant frequency (SRF)
- Thin film construction
Benefits:
- Compact size allows for high-density circuit design.
- High Q factor minimizes signal loss and improves circuit efficiency.
- Tight tolerance ensures consistent performance across devices.
- Excellent SRF enables use in high-frequency applications.
- Thin film construction provides stable and reliable performance.
Technical Specifications:
The TFL0603T-2N7B-S has an inductance value of 2.7 nH. The tolerance on the inductance is typically ±0.1 nH or ±2%, whichever is greater. The Q factor is typically greater than 20 at the test frequency. The self-resonant frequency is generally above 4 GHz. The 0603 package (0.6 x 0.3 mm) allows for high-density mounting. The inductor is designed to handle a rated current in the range of tens of milliamps, depending on the specific application requirements.