The TFL0603T-7N5H-S is a thin film inductor manufactured by Chilisin. It is designed for high-frequency applications, providing excellent Q factor and stable inductance. Its compact size and precise electrical characteristics make it suitable for use in RF circuits, wireless communication devices, and impedance matching networks.
Applications
- RF circuits
- Wireless communication devices
- Impedance matching
- Filter circuits
- High-frequency applications
Features
- Thin film construction
- High Q factor
- Precise inductance value (7.5 nH)
- Small size (0603)
- Excellent self-resonant frequency
Benefits
- Improved signal integrity and reduced losses in RF circuits due to the high Q factor.
- Accurate circuit performance due to the precise inductance value.
- Space savings on the PCB due to the small size.
- Stable performance in high-frequency applications due to its excellent self-resonant frequency.
- Easy integration into automated assembly processes due to its surface mount package.
Additional Details
The TFL0603T-7N5H-S has an inductance value of 7.5 nH with a tolerance of ±3%. It is designed for operating frequencies up to several GHz. The inductor's thin film construction ensures high precision and stability. It is RoHS compliant, ensuring it is free from hazardous substances. The 0603 package size is a standard size for surface mount components. The inductor is commonly used in impedance matching networks and filter circuits.