EN
  • EN
  • DE

CEP540L

Part No CEP540L
Manufacturer Chino-Excel
Catalog END - OF - LIFE
Description N-Channel Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chino-Excel
Win Source Part Number 1161191-CEP540L
Manufacturer Homepage www.cetsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CEP540L CAD Model

Description

The CEP540L is an N-Channel Enhancement Mode MOSFET manufactured by Chino-Excel. It's designed for high-efficiency power switching applications and features a low on-state resistance and fast switching speeds. This device is suitable for various applications requiring efficient power control.

Applications

  • DC-DC Converters: Used in voltage regulation and power conversion within DC-DC converters.
  • Power Management: Suitable for power management systems in various electronic devices.
  • Motor Control: Can be employed in low-power motor control circuits.
  • LED Lighting: Used in LED driver circuits for efficient LED operation.
  • Switching Regulators: Suitable for use in switching regulator circuits.

Features

  • N-Channel Enhancement Mode: Operates as an N-channel enhancement mode MOSFET.
  • Low On-State Resistance (RDS(on)): Offers low RDS(on) for minimized conduction losses.
  • Fast Switching Speed: Provides fast switching for efficient operation in high-frequency circuits.
  • Low Gate Charge (Qg): Features a low gate charge to reduce driving power requirements.
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.

Benefits

  • High Efficiency: Low on-state resistance leads to high efficiency in power conversion.
  • Reduced Power Losses: Minimizes power losses due to efficient switching characteristics.
  • Improved Thermal Performance: Enhanced thermal characteristics allow for better heat dissipation.
  • Simplified Circuit Design: Easier to integrate into circuit designs due to its characteristics.
  • Increased Reliability: Avalanche rating enhances the device's robustness in various applications.

Additional Details

The CEP540L datasheet will provide key electrical characteristics such as drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). It is critical to operate the MOSFET within these specified limits to ensure reliability and prevent damage. Detailed thermal resistance information is also included in the datasheet for proper heat sink design. Always consult the official Chino-Excel datasheet for the most accurate and up-to-date specifications and application guidelines. Package information is also available in the datasheet, detailing dimensions and pinout. Applying appropriate gate drive circuitry is important for optimal switching performance and efficiency.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess