EN
  • EN
  • DE

CEU603AL

Part No CEU603AL
Manufacturer Chino-Excel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chino-Excel
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820340-CEU603AL
Ultra Librarian 3D Model Ultra Librarian CEU603AL CAD Model

Description

The CEU603AL is an N-Channel enhancement mode power MOSFET from Chino-Excel. It is designed for high-efficiency switching applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) characteristics and low gate charge, resulting in superior performance and efficiency in power conversion circuits.

Applications:

  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Lighting ballasts
  • Synchronous rectification

Features:

  • N-Channel Enhancement Mode
  • Low RDS(on)
  • Low Gate Charge
  • High Avalanche Ruggedness
  • Fast Switching Speed
  • RoHS Compliant

Benefits:

  • Improved energy efficiency due to low RDS(on) and gate charge.
  • Reduced power losses in switching applications.
  • Higher system reliability due to high avalanche ruggedness.
  • Simplified thermal management because of efficient power dissipation.
  • Suited for high-frequency applications due to its fast switching speed.

Additional Details:

The CEU603AL typically features a voltage rating (VDS) of 600V and a continuous drain current (ID) rating dependent on the specific package and operating conditions. It is crucial to consult the datasheet for precise values and thermal considerations. The device is designed to minimize conduction losses and switching losses, making it a suitable choice for modern power electronics designs aiming for high efficiency and compact size. The gate threshold voltage (VGS(th)) is typically between 2V and 4V, allowing for easy drive capability from standard logic levels.

Furthermore, the device's robust design allows it to withstand transient voltage spikes, enhancing its reliability in demanding applications. Its operating junction temperature range is typically from -55°C to +150°C. Proper heat sinking is essential to maintain the device within its safe operating area (SOA) and prevent thermal runaway. The CEU603AL comes in a variety of packages, such as TO-220 and TO-252, offering flexibility in mounting and thermal management options for different application requirements.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess