EN
  • EN
  • DE
  • IT

CF20L120CT

Part No CF20L120CT
Manufacturer Chip Integration Technology Corporation
Catalog Miscellaneous
Description 20A Trench Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chip Integration Technology Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820346-CF20L120CT
Ultra Librarian 3D Model Ultra Librarian CF20L120CT CAD Model

Description

The CF20L120CT is a Schottky Barrier Rectifier manufactured by Chip Integration Technology Corporation (CITC). This diode is designed for high-efficiency rectification applications where low forward voltage drop and fast switching speeds are critical. Its compact package and robust performance make it suitable for a variety of power supply, inverter, and converter circuits.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to improve efficiency.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • DC-DC Converters: Provides efficient rectification in step-up and step-down converters.
  • Solar Inverters: Converts DC power from solar panels to AC power with high efficiency.
  • Motor Control Circuits: Improves the performance and efficiency of motor drives.

Features:

  • Voltage: 120V
  • Current: 20A
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands transient current surges.
  • Compact Package: TO-220 packaging.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Improved Performance: Enhances the performance of power supply and converter circuits.
  • Reliable Operation: Provides stable and dependable operation in demanding applications.
  • Compact Design: Enables integration into small form factor devices.
  • Reduced Heat Sink Requirements: Low forward voltage drop reduces heat generation.

Additional Details:

The CF20L120CT utilizes Schottky barrier technology to achieve its low forward voltage drop and fast switching speed. The TO-220 package provides good thermal dissipation characteristics, allowing the diode to handle high currents. It is designed to operate over a wide temperature range. Its robust construction ensures long-term reliability and performance. It has a low reverse leakage current, which further increases its efficiency in high voltage applications. The maximum junction temperature is typically 150°C.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6229 $52.9465
200+ $0.5111 $102.2200
305+ $0.4951 $151.0055
420+ $0.4791 $201.2220
540+ $0.4632 $250.1280
725+ $0.4153 $301.0925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 345 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess