EN
  • EN
  • DE

CH7006C-T

Part No CH7006C-T
Manufacturer Chrontel,Inc
Catalog OEM Parts (C - E)
Description Chronte TQFP-44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017992-CH7006C-T
Categories OEM Parts(C-E)
Manufacturer Chrontel,Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CH7006C-T CAD Model

Description

The Chrontel CH7006C-T is a display interface IC designed to convert digital video signals into analog formats suitable for older display devices. It's commonly used in applications where modern digital video sources need to connect to VGA monitors or TVs that only support composite or S-Video inputs. This chip provides a versatile solution for bridging the gap between different display technologies.

Applications:

  • Legacy Display Support: Connecting modern computers or video sources to older VGA monitors or TVs.
  • Embedded Systems: Integrating video output capabilities into embedded devices that require analog display interfaces.
  • Video Converters: Creating standalone video converters for converting digital video signals to analog formats.
  • Industrial Equipment: Providing video output in industrial control systems that use older display technologies.
  • Point-of-Sale Systems: Supporting display output in POS systems that rely on VGA or composite video interfaces.

Features:

  • Digital to Analog Conversion: Converts digital video signals (e.g., RGB) to analog formats (VGA, Composite, S-Video).
  • High-Resolution Support: Supports a wide range of display resolutions, including standard VGA resolutions.
  • Integrated DACs: Includes integrated Digital-to-Analog Converters (DACs) for generating analog video signals.
  • Composite and S-Video Output: Provides composite and S-Video output options for compatibility with various display devices.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Benefits:

  • Versatile Display Connectivity: Enables connection of modern digital video sources to older analog display devices.
  • Reduced System Cost: Eliminates the need for expensive display upgrades by supporting existing analog displays.
  • Easy Integration: Simple design and standard interface options facilitate easy integration into various systems.
  • Improved Compatibility: Ensures compatibility between different display technologies.
  • Enhanced Video Quality: Provides high-quality analog video output for clear and sharp display images.

Additional Details:

The CH7006C-T's technical specifications typically include information about its input video formats, output resolutions, and power consumption. It often supports a variety of input interfaces, such as digital RGB or YCbCr. The chip is usually packaged in a small form factor, such as a QFP or LQFP, for easy integration into PCBs. Proper power supply and signal routing are essential for optimal performance. This component is a key enabler for extending the lifespan of legacy display equipment and providing cost-effective display solutions in various applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Kemet
Lowest to $0.0393
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess