EN
  • EN
  • DE
  • IT

DBK10A-600R

Part No DBK10A-600R
Manufacturer Cinch Connectivity Solutions
Catalog Custom Parts (B - D)
Description JOHNSON CONTROLS DBK10A-600R Disc Body Replacement Kit, Disk Body Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210536-DBK10A-600R
Categories Custom Parts
Manufacturer Cinch Connectivity Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DBK10A-600R CAD Model

Description

The DBK10A-600R is a precision fixed attenuator manufactured by Cinch Connectivity Solutions. It's designed to reduce the power of a signal by a specific amount (attenuation) while maintaining impedance matching. This attenuator is ideal for various RF and microwave applications where signal leveling, impedance matching, and signal isolation are required.

Applications

  • Signal Leveling in Test and Measurement Equipment
  • Impedance Matching in RF Systems
  • Protecting Sensitive Receivers from Overload
  • Reducing Signal Strength for Accurate Measurements
  • Calibration of RF and Microwave Systems

Features

  • Fixed Attenuation: Provides a precise attenuation level of 6 dB.
  • High Power Handling: Capable of handling up to 2 Watts of continuous power.
  • Broadband Frequency Range: Operates effectively from DC to 3 GHz.
  • 50 Ohm Impedance: Designed for compatibility with standard 50 Ohm systems.
  • SMA Connectors: Equipped with SMA male and female connectors for easy integration.
  • Compact Design: Small form factor for use in space-constrained applications.

Benefits

  • Accurate Signal Control: Provides precise and reliable signal attenuation for accurate measurements and signal processing.
  • System Protection: Protects sensitive receiver components from damage caused by strong input signals.
  • Versatile Application: Suitable for a wide range of RF and microwave applications due to its broadband performance and power handling capability.
  • Easy Integration: SMA connectors allow for quick and easy connection to existing RF systems.
  • Improved Measurement Accuracy: Reduces signal reflections and improves measurement accuracy by ensuring proper impedance matching.

Technical Specifications

The DBK10A-600R features the following key specifications:

  • Attenuation Value: 6 dB
  • Frequency Range: DC to 3 GHz
  • Impedance: 50 Ohms
  • Power Handling: 2 Watts CW
  • VSWR: 1.25:1 (typical)
  • Connectors: SMA Male to SMA Female
  • Operating Temperature: -55°C to +125°C
  • Attenuation Accuracy: ±0.5 dB (typical)

The DBK10A-600R is commonly used in test equipment, communication systems, and radar applications. Its robust design and precise attenuation characteristics make it a reliable choice for demanding RF and microwave environments.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Broadcom Limited
24FE + 4X2.5G Multilayer Ether
Lowest to $185.3384
Sony
Need more? Email Us
Cavium
Security Processor 1096-Pin BGA
Need more? Email Us
Intel
Core™ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us
Sony
French Electronic Distributor since 1988
Need more? Email Us
Broadcom Limited
Lowest to $2,574.0000
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess