EN
  • EN
  • DE
  • IT

MAX-M8Q-0-00

Part No MAX-M8Q-0-00
Manufacturer U-blox
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer U-blox
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830069-MAX-M8Q-0-00
Ultra Librarian 3D Model Ultra Librarian MAX-M8Q-0-00 CAD Model

Description

The MAX-M8Q-0-00 is a concurrent GNSS (Global Navigation Satellite System) receiver module manufactured by U-blox. It is designed to provide highly accurate and reliable positioning data using multiple satellite constellations.

Applications:

  • Asset Tracking: Tracks the location of valuable assets, such as vehicles, containers, and equipment.
  • Navigation Systems: Provides accurate positioning data for navigation devices.
  • Geofencing: Monitors the location of assets and triggers alerts when they enter or exit predefined areas.
  • Fleet Management: Tracks the location and movement of vehicles in a fleet.
  • Location-Based Services (LBS): Provides location data for mobile applications and services.

Features:

  • Concurrent GNSS: Supports multiple satellite constellations (GPS, GLONASS, Galileo, BeiDou) simultaneously.
  • High Sensitivity: Enables accurate positioning in weak signal environments.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered devices.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • UART and I2C Interfaces: Provides flexible communication options.

Benefits:

  • Improved Accuracy: Concurrent GNSS provides more accurate positioning data compared to single-constellation receivers.
  • Enhanced Reliability: Operates reliably in challenging environments with limited satellite visibility.
  • Longer Battery Life: Low power consumption extends the operating time of battery-powered devices.
  • Simplified System Integration: Compact size and flexible interfaces simplify system integration.
  • Global Coverage: Supports multiple satellite constellations for worldwide coverage.

The MAX-M8Q-0-00 utilizes U-blox's M8 positioning engine to provide high-performance GNSS positioning. It can track multiple satellite signals simultaneously, resulting in faster time-to-first-fix (TTFF) and improved accuracy. The module's low power consumption is achieved through advanced power management techniques. The UART and I2C interfaces allow for easy communication with microcontrollers and other host devices. The module's compact size makes it ideal for integration into a wide range of applications. The specific positioning accuracy, sensitivity, and power consumption are detailed in the manufacturer's datasheet.

You May Also Be Interested in

Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $31.3837
Panduit Corp
PIPE MRKR,HGH PRESS HOT WTR,A,YL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
KOA Speer
PC TEST POINT
Lowest to $0.1401
Panduit Corp
SS PIPE MRKR, BOILER DRAIN, YL,
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess