EN
  • EN
  • DE
  • IT

M83513/03-B03C

Part No M83513/03-B03C
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub Cables
Description CABLE ASSY D-MIC-D 15P 457.2MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1309989-M83513/03-B03C
Category Cable Assemblies> D-Sub Cables
Manufacturer Cinch Connectivity Solutions
Packaging Bag
Part Status Active
1st Connector Plug, Male Pins
2nd Connector Individual Wire Leads
Type D-Type, Micro-D
Number of Positions 15
Length 1.50' (457.20mm)
Color Multiple, Individual
Ultra Librarian 3D Model Ultra Librarian M83513/03-B03C CAD Model

Description

The heart of the Dura-Con system is the Dura-Con twist pin contact. The Cinch Dura-Con twist pin contact is made from a precision miniature spring cable with a welded tip. The expanded cable provides seven spring members peripherally around the pin so that contact is maintained with the mating socket wall no matter what radial forces are applied. This spring may be flexed many times without any evidence of metal fatigue. Reliable mating is further ensured by protecting the pin contact in a tightly toleranced recessed cavity.

You May Also Be Interested in

Omron
CABLE ASSY DB25 BEIGE 2M
Need more? Email Us
Tripp Lite
D-Sub Cable Assembly HD15 Black, Individual (Round) 30.00' (9.14m) Plug, Male Pins to Plug, Male Pins Shielded
Need more? Email Us
Tripp Lite
D-Sub Cable Assembly DB25 Black, Individual (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins Shielded
Need more? Email Us
Tripp Lite
Tripp-Lite 6' Long, DB9/DB9 Computer Cable - Black, Female x Female | Part #P450-006
Need more? Email Us
TE Connectivity
CABLE D-SUB-AMP37B/AE37G/AMP37B
Need more? Email Us
Tripp Lite
VGA COAX HIGH-RESOLUTION MONITOR
Need more? Email Us
ITT Cannon, LLC
CABLE ASSY MICRO-D
Need more? Email Us
Assmann WSW Components
CABLE ASSY DB09 TO DB25 SHLD 3M
Need more? Email Us
TE Connectivity
Rack and Panel Connector, 1 Cont
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess