EN
  • EN
  • DE

CS3318-CQZ

Part No CS3318-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 48LQFP / Audio Volume Control 8 Channel 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Manufacturer Cirrus Logic Inc.
Packaging Tray
Product Status Obsolete
Function Volume Control
Applications Audio Systems
Number of Channels 8
Interface I2C, SPI
Voltage - Supply 7.6V ~ 9.45V
Temperature Range - Operating -10°C ~ 70°C
Specifications -96dB, +22dB
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number CS3318
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CS3318-CQZ-CRLINACTIVE,CS3318-CQZ-CRL-NDL,598-1180-NDL,598-CS3318-CQZ-CRL,598-1180-ND,598-CS3318-CQZ-CRLINACTIVE,CS3318CQZ,-598-1180-ND,Q7084677Z,-840-CS3318K-CQZ,-598-1180,598-CS3318K-CQZ-CRL,CS3318-CQZ-CRL-ND,CS3318-CQZ-CRL,598-CS3318K-CQZ-CRL-ND,-840-CS3318-CQZ,Q7084677XX,598-CS3318K-CQZ,CS3318K-CQZ,598-CS3318K-CQZ-ND,598-1180,-840-CS3318K-CQZ-ND,Q7084677,CS3318-CQZ,CS3318-CQZ-CRLINACTIVE-NDL,598-CS3318-CQZ,598-CS3318K-CQZ-NDL
Standard Package 250
Win Source Part Number 1321743-CS3318-CQZ
Ultra Librarian 3D Model Ultra Librarian CS3318-CQZ CAD Model

Description

The Cirrus Logic Inc. CS3318-CQZ electronic component is an obsolete product that is no longer in production.

  • Function: Integrated circuit (IC) designed for use in audio systems
  • Feature: Volume control
  • Interface: I2C and SPI
  • Channels: 8
  • Voltage Supply: 7.6V to 9.45V
  • Package: 48-LQFP
  • Temperature Range: -10°C to 70°C

You May Also Be Interested in

Texas Instruments
Lowest to $9.6370
Texas Instruments
Lowest to $3.8651
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $20.3732
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2627 $61.3135
9+ $11.4866 $103.3794
14+ $11.0986 $155.3804
20+ $10.3224 $206.4480
26+ $9.9344 $258.2944
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,464 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess