EN
  • EN
  • DE

CL-CR3470-50LC-D

Part No CL-CR3470-50LC-D
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description Cirruslog QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052353-CL-CR3470-50LC-D
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL-CR3470-50LC-D CAD Model

Description

The CL-CR3470-50LC-D is an integrated circuit manufactured by Cirrus Logic Inc. Given Cirrus Logic's expertise, this is likely an audio amplifier or audio processing IC, probably designed for consumer or professional audio applications requiring high fidelity and power efficiency.

Applications:

  • Home Audio Systems: Used in amplifiers, receivers, and soundbars to enhance audio performance.
  • Portable Speakers: Employed in Bluetooth speakers and other portable audio devices for amplified audio output.
  • Headphone Amplifiers: Integrated into headphone amplifiers for high-quality audio reproduction.
  • Automotive Audio: Found in car audio systems to improve audio fidelity and power.
  • Gaming Devices: Utilized in gaming consoles and PCs to provide immersive audio experiences.

Features:

  • High-Efficiency Amplification: Designed for minimal power consumption while delivering strong audio output.
  • Low Distortion: Provides clear and accurate audio reproduction with minimal harmonic distortion.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and short-circuit protection for enhanced reliability.
  • Multiple Gain Settings: Offers adjustable gain settings to optimize audio performance for different applications.
  • Compact Package: Available in a small form factor for space-constrained designs.

Benefits:

  • Improved Audio Quality: Delivers clear, loud, and accurate audio reproduction.
  • Extended Battery Life: Minimizes power consumption, prolonging battery life in portable devices.
  • Enhanced Reliability: Protects against damage from electrical faults and thermal overload.
  • Flexible Application: Adaptable to a wide range of audio applications with adjustable gain settings.
  • Reduced Board Space: Enables compact system designs with its small package size.

Additional Details:

To get precise technical details, such as output power, THD+N, voltage gain, and quiescent current, it’s important to consult the specific datasheet for the CL-CR3470-50LC-D from Cirrus Logic. Typically, these audio amplifiers incorporate advanced circuit designs to minimize noise and distortion while maximizing power efficiency. The integrated protection features ensure robust and reliable operation, even under demanding conditions. Additionally, the CL-CR3470-50LC-D likely supports various input configurations and output impedance matching options to accommodate a wide range of audio sources and speaker loads. Verification with the official datasheet is required for confirming the specific performance characteristics and operating conditions before using this IC in any audio design.

You May Also Be Interested in

TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess