EN
  • EN
  • DE
  • IT

CRD8900A-1

Part No CRD8900A-1
Manufacturer Cirrus Logic Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description KIT EVAL FOR CS8900A / CRYSTAL LAN ISA ETHERNET CONTROLLER Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Cirrus Logic Inc.
Series CrystalLAN
Part Status Obsolete(EOL)
Main Purpose Interface, Ethernet
Utilized IC / Part CS8900A
Supplied Contents Board(s)
Win Source Part Number 771848-CRD8900A-1
Popularity Medium
Supply and Demand Status Limited
Introduction Date August 28, 1997
Ultra Librarian 3D Model Ultra Librarian CRD8900A-1 CAD Model

Description

The CRD8900A-1 development board from Cirrus Logic Inc. is an obsolete (EOL) product that is supplied with board(s).

  • Win Source Part Number: 771848-CRD8900A-1
  • Category: Development boards, kits, programmers
  • Series: CrystalLAN
  • Application: Interface, Ethernet
  • IC/Part: CS8900A
  • Introduction Date: August 28, 1997
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess