EN
  • EN
  • DE
  • IT

CS2100CP-DZZR

Part No CS2100CP-DZZR
Manufacturer Cirrus Logic Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK MULT CTRL PORT 10-MSOP  /  Fractional N Synthesizer IC 75MHz 1 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Cirrus Logic Inc.
Package Tape & Reel
Type Fractional N Synthesizer
PLL Yes
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 75MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3.1V ~ 3.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number CS2100
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CS2100CP-DZZR,CS2100CP-DZZR-ND,598-1402-6,598-1402-1,598-1402-2
Standard Package 4,000
Win Source Part Number 1145020-CS2100CP-DZZR
Ultra Librarian 3D Model Ultra Librarian CS2100CP-DZZR CAD Model

Description

The Cirrus Logic Inc. CS2100CP-DZZR is an integrated circuit (IC) clock/timing component that is used in various electronic applications.

  • Type: Fractional N synthesizer
  • Frequency: Up to 75MHz
  • Circuits: One
  • Package: Tape and reel
  • Input: Clock
  • Output: Clock
  • PLL: Yes
  • Divider/Multiplier: Yes
  • Voltage Supply: 3.1V ~ 3.5V
  • Mounting: SMD (SMT)
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $1.0568
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Silicon Labs
Lowest to $3.2909
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6843 $65.6843
3+ $53.8948 $161.6844
4+ $52.2106 $208.8424
5+ $50.5263 $252.6315
6+ $48.8422 $293.0532
8+ $43.7895 $350.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess