EN
  • EN
  • DE

CS35L36-CWZR

Part No CS35L36-CWZR
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description Portable-digital Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992224-CS35L36-CWZR
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS35L36-CWZR CAD Model

Description

The CS35L36-CWZR is a highly integrated audio amplifier designed by Cirrus Logic Inc. It is part of their smart amplifier portfolio, optimized for portable devices such as smartphones, tablets, and laptops. This amplifier aims to deliver high-fidelity audio while maximizing battery life and protecting the speaker from damage.

Applications:

  • Smartphones
  • Tablets
  • Laptops
  • Portable gaming devices
  • Bluetooth speakers

Features:

  • Integrated Boost Converter: Enables higher output voltage swing for increased loudness.
  • Speaker Protection Algorithms: Real-time monitoring and adjustment of amplifier parameters to prevent speaker damage due to over-excursion or thermal stress.
  • Low Power Consumption: Optimized for efficiency to extend battery life in portable devices.
  • Advanced EQ and DRC: Provides equalization and dynamic range compression for enhanced audio quality.
  • Digital Input/Output: Utilizes digital interfaces for seamless integration with modern SoCs.
  • Compact Package: Small footprint suitable for space-constrained applications.

Benefits:

  • Enhanced Audio Quality: Delivers louder, clearer, and more detailed audio compared to traditional amplifiers.
  • Speaker Protection: Prevents speaker damage, ensuring long-term reliability of the audio system.
  • Extended Battery Life: Minimizes power consumption, allowing for longer playback times.
  • Simplified System Design: Integrated features reduce the need for external components, simplifying the design process.
  • Improved User Experience: Provides a more immersive and enjoyable audio experience for end-users.

Additional Details:

The CS35L36-CWZR typically includes sophisticated algorithms for speaker protection, such as excursion limiting, thermal protection, and DC protection. These algorithms continuously monitor the speaker's performance and adjust the amplifier's output to prevent damage. The integrated boost converter allows the amplifier to deliver higher output power even when the battery voltage is low. The digital input/output interface simplifies integration with modern SoCs, reducing the need for external components and minimizing system cost. The amplifier also features advanced EQ and DRC capabilities, which can be used to fine-tune the audio performance and optimize it for different listening environments.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0266
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4996 $60.4956
26+ $4.5125 $117.3250
40+ $4.3714 $174.8560
55+ $4.2305 $232.6775
71+ $4.0895 $290.3545
95+ $3.6664 $348.3080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess