EN
  • EN
  • DE

CS4220-KS

Part No CS4220-KS
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 24-Bit Stereo Audio Codec with 3V Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163131-CS4220-KS
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS4220-KS CAD Model

Description

The Cirrus Logic CS4220-KS is a high-performance, low-power stereo audio codec designed for a wide range of applications, including portable audio players, digital cameras, and communication devices. It offers a complete audio solution with integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), providing high-quality audio recording and playback capabilities.

Applications

  • Portable Audio Players: Used in MP3 players, portable media players (PMPs), and digital audio recorders for high-fidelity audio playback and recording.
  • Digital Cameras: Integrated into digital still cameras (DSCs) and digital video cameras (DVCs) to capture high-quality audio during video recording.
  • Communication Devices: Employed in smartphones, tablets, and VoIP phones for clear and crisp audio communication.
  • Gaming Consoles: Utilized in handheld gaming consoles and portable gaming devices for immersive audio experiences.
  • Automotive Infotainment Systems: Integrated into car audio systems for high-quality audio playback and voice recognition.

Features

  • Stereo ADC and DAC: Features integrated stereo ADCs and DACs for simultaneous audio recording and playback.
  • Low Power Consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • High Signal-to-Noise Ratio (SNR): Offers high SNR performance for clear and crisp audio quality.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • I2S/PCM Digital Audio Interface: Supports standard I2S and PCM digital audio interfaces for easy integration with microcontrollers and digital signal processors (DSPs).
  • Flexible Clocking Options: Provides flexible clocking options to support various audio sampling rates.
  • Small Package: Available in a small QFN package, minimizing board space requirements.

Benefits

  • High-Quality Audio Performance: Delivers clear and crisp audio quality for both recording and playback.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable applications.
  • Easy Integration: Simplifies system design with a standard digital audio interface and small package size.
  • Reduced Bill of Materials (BOM) Cost: Integrates multiple audio functions into a single chip, reducing the number of external components required.
  • Enhanced User Experience: Improves the overall user experience with high-quality audio performance and low power consumption.

Additional Details

The CS4220-KS supports audio sampling rates from 8 kHz to 96 kHz. It features a programmable gain control (PGC) for adjusting the audio input and output levels. The device is available in a 48-pin QFN package and operates over the industrial temperature range of -40°C to +85°C. It is designed to meet the demanding requirements of portable audio applications.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4901 $53.8812
28+ $3.6842 $103.1576
43+ $3.5691 $153.4713
58+ $3.4540 $200.3320
75+ $3.3388 $250.4100
101+ $2.9934 $302.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,371 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess