EN
  • EN
  • DE

CS42416-CQZ

Part No CS42416-CQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - CODECs
Description 110 dB, 192kHz 6-Ch CODEC WITH PLL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cirrus Logic Inc.
Packaging Tray
Part Status Obsolete(EOL)
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 6
Sigma Delta Yes
Dynamic Range, ADCs / DACs (db) Typ 114 / 110
Operating Supply Voltage 4.75 V ~ 5.25 V
Voltage - Supply, Digital 3.13 V ~ 5.25 V
Operating Temperature Range -10°C ~ 70°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1163138-CS42416-CQZ
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS42416
Introduction Date February 05, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS42416-CQZ CAD Model

Description

The Cirrus Logic Inc. manufactured electronic component with Win Source Part Number 1163138-CS42416-CQZ is an obsolete (EOL) component.

  • Resolution: 24 bits
  • ADCs: 2
  • DACs: 6
  • Voltage Supply: 4.75V to 5.25V
  • Digital Voltage Supply: 3.13V to 5.25V
  • Temperature Range: -10°C to 70°C
  • Package: 64-LQFP (10x10)
  • Introduction Date: February 05, 2001
  • Estimated EOL Date: Obsolete

You May Also Be Interested in

AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
Lowest to $4.8972
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us
ams
Lowest to $3.2687
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4791 $56.8746
13+ $7.7778 $101.1114
20+ $7.5347 $150.6940
28+ $7.2917 $204.1676
36+ $7.0486 $253.7496
48+ $6.3195 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess