EN
  • EN
  • DE

CS4344-CZZR/DZZR

Part No CS4344-CZZR/DZZR
Manufacturer Cirrus Logic Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case MSOP10
Manufacturer Cirrus Logic Inc.
Manufacturer Homepage www.cirrus.com
Win Source Part Number 737728-CS4344-CZZR/DZZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS4344-CZZR/DZZR CAD Model

Description

The CS4344-CZZR/DZZR is a 24-bit, 192 kHz stereo D/A converter (DAC) from Cirrus Logic Inc. This high-performance DAC is designed for a wide range of audio applications, offering excellent audio quality and low power consumption. The 'CZZR' and 'DZZR' likely denote different packaging options or specific performance grades within the CS4344 family.

Applications:

  • DVD players
  • Set-top boxes
  • Digital audio players
  • AV receivers
  • Automotive audio systems

Features:

  • 24-bit resolution
  • Up to 192 kHz sampling rate
  • Low power consumption
  • Integrated digital interpolation filter
  • Differential analog outputs
  • I2S serial audio interface

Benefits:

  • High-fidelity audio reproduction
  • Low power consumption for portable applications
  • Simplified system design with integrated features
  • Excellent dynamic range and signal-to-noise ratio
  • Flexible audio interface options

Additional Details:

The CS4344-CZZR/DZZR features a multi-bit delta-sigma modulator architecture, providing excellent linearity and dynamic range. The integrated digital interpolation filter reduces the need for external filtering components. The differential analog outputs minimize noise and distortion. The I2S serial audio interface simplifies connectivity with digital audio sources. The device typically operates from a single 3.3V or 5V power supply. It offers a signal-to-noise ratio (SNR) of typically 105 dB and a total harmonic distortion plus noise (THD+N) of -95 dB. The CS4344 is available in a small QFN package, making it suitable for space-constrained applications. This DAC is designed to deliver high-quality audio performance in a variety of consumer and professional audio products.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,720 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess