EN
  • EN
  • DE

CS5317-KP

Part No CS5317-KP
Manufacturer Cirrus Logic Inc.
Catalog END - OF - LIFE
Description 16-Bit, 20 kHz Oversampling A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cirrus Logic Inc.
Win Source Part Number 1163336-CS5317-KP
Manufacturer Homepage www.cirrus.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5317-KP CAD Model

Description

The CS5317-KP, manufactured by Cirrus Logic Inc., is a high-performance analog-to-digital converter (ADC) designed for professional audio applications. It offers high resolution and low noise performance, making it suitable for demanding recording and playback systems. Despite being marked as 'END-OF-LIFE', it's important to understand its capabilities and potential alternatives for similar applications.

Applications

  • Professional audio recording equipment
  • High-end audio interfaces
  • Mixing consoles
  • Broadcast equipment
  • Audio test and measurement systems

Features

  • High resolution (e.g., 24-bit) conversion
  • Low total harmonic distortion plus noise (THD+N)
  • High dynamic range
  • Differential analog inputs
  • Digital filter options
  • Serial audio interface (e.g., I2S)

Benefits

  • Superior audio fidelity
  • Accurate signal conversion
  • Minimal added noise and distortion
  • Wide dynamic range for capturing subtle audio details
  • Flexible digital filter options for optimizing performance
  • Easy integration with digital audio systems

Additional Details

While specific details of the 'KP' variant are difficult to find due to its end-of-life status, the CS5317 family generally features a multi-bit delta-sigma modulator architecture, which contributes to its high resolution and low noise characteristics. The differential analog inputs help to reject common-mode noise, further improving the signal-to-noise ratio. The digital filter options allow users to tailor the ADC's response to specific application requirements. The serial audio interface simplifies integration with digital audio processors and other digital audio devices.

The CS5317-KP likely provides excellent audio performance, crucial for professional recording and playback applications. Although now obsolete, its specifications set a benchmark for ADCs in similar applications. System designers can use the CS5317's general datasheet to find newer, pin-compatible, or functionally equivalent components if replacements are required. Understanding the key specifications, such as resolution, THD+N, and dynamic range, is crucial for selecting a suitable replacement. The CS5317 series represents a class of high-performance ADCs often found in professional audio equipment where capturing the nuances of sound is paramount.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess