EN
  • EN
  • DE

CS5330ABS

Part No CS5330ABS
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description ADC Dual Delta-Sigma 50ksps 18-bit Serial 8-Pin SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053351-CS5330ABS
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS5330ABS CAD Model

Description

The CS5330ABS is a high-performance analog-to-digital converter (ADC) from Cirrus Logic, designed for professional and high-end consumer audio applications. It offers exceptional audio quality and is typically used in devices requiring precise and accurate conversion of analog audio signals to digital format. Its architecture prioritizes low noise and distortion, making it suitable for recording studios, broadcast equipment, and high-fidelity playback systems.

Applications:

  • Professional Audio Recording: Used in studio recording equipment, such as audio interfaces and mixing consoles, to capture high-quality audio.
  • Broadcast Equipment: Employed in broadcast consoles and audio processors for accurate audio digitization.
  • High-End Consumer Audio: Integrated into audiophile-grade CD recorders and A/V receivers to preserve audio fidelity during analog-to-digital conversion.
  • Audio Testing and Measurement: Used in audio analyzers and measurement equipment for precise audio signal analysis.
  • Medical Equipment: Incorporated in medical devices that require high-accuracy audio signal processing.

Features:

  • High-Resolution Conversion: Offers high-resolution analog-to-digital conversion, typically up to 24 bits.
  • Low Noise and Distortion: Provides exceptional audio quality with minimal noise and harmonic distortion.
  • Differential Input Architecture: Reduces common-mode noise and improves signal integrity.
  • Oversampling Delta-Sigma Modulator: Uses an oversampling delta-sigma modulator for enhanced performance.
  • Digital Volume Control: Enables precise adjustment of audio levels in the digital domain.
  • Multiple Sample Rate Support: Supports a wide range of sample rates, ensuring compatibility with various audio formats.
  • Low Power Consumption: Designed for efficient power usage.

Benefits:

  • Superior Audio Quality: Delivers pristine audio recordings with exceptional clarity and detail.
  • Accurate Signal Conversion: Provides precise and reliable conversion of analog audio signals to digital format.
  • Reduced Noise and Interference: Minimizes noise and interference, resulting in cleaner audio recordings.
  • Versatile Functionality: Suitable for a broad range of professional and consumer audio applications.
  • Easy Integration: Simplifies system design with its standard interfaces and comprehensive documentation.

Additional Details:

The CS5330ABS typically supports sample rates up to 96 kHz or higher, depending on the specific configuration. It often features a serial audio interface for easy integration with digital audio systems. The CS5330 is typically paired with a corresponding DAC from Cirrus Logic in a complete audio system. Refer to the Cirrus Logic datasheet for the CS5330ABS for detailed electrical characteristics, pinout diagrams, and application notes.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess