The CS5460A-BS is a highly integrated power/energy measurement IC from Cirrus Logic. It's designed to accurately measure power and energy consumption in various applications.
Applications:
- Power meters
- Industrial power monitoring
- Smart appliances
- Energy management systems
- Automatic Meter Reading (AMR)
Features:
- High accuracy measurement: Provides accurate active and reactive power/energy measurement.
- Integrated ADC: Includes analog-to-digital converters for voltage and current measurement.
- Digital Calibration: Offers digital calibration for improved accuracy and reduced manufacturing costs.
- SPI interface: Uses a Serial Peripheral Interface for communication with a microcontroller.
- On-chip temperature sensor: Measures ambient temperature and temperature of power supply components.
- Tamper Detection: Incorporates tamper detection features to prevent energy theft.
- Low power consumption: Designed for low power operation.
Benefits:
- Accurate energy billing: Enables precise energy measurement for accurate billing.
- Reduced system cost: Integrated features reduce the need for external components.
- Improved reliability: Robust design and tamper detection ensure reliable operation.
- Simplified calibration: Digital calibration simplifies the manufacturing process.
- Extended battery life: Low power consumption extends battery life in portable applications.
Additional Details:
The CS5460A-BS is a high-performance, single-phase power/energy IC. It provides all the necessary functions for accurate power and energy measurement. The SPI interface allows for easy integration with microcontrollers. The device's tamper detection capabilities prevent revenue loss due to energy theft. Its digital calibration features ensure precise measurements and reduce calibration time.