EN
  • EN
  • DE

CS8952T-CQ

Part No CS8952T-CQ
Manufacturer Cirrus Logic Inc.
Catalog OEM Parts (C - E)
Description CYYSTA1LAN 100BASE-X And I0BASE-T Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012344-CS8952T-CQ
Categories OEM Parts(C-E)
Manufacturer Cirrus Logic Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS8952T-CQ CAD Model

Description

The Cirrus Logic CS8952T-CQ is a highly integrated 10/100 Mbps Ethernet controller designed for embedded systems. This controller provides a cost-effective solution for adding network connectivity to a wide range of devices.

Applications

  • Embedded Systems: Integrates network connectivity into embedded devices such as industrial controllers and monitoring systems.
  • Network Appliances: Used in network interface cards (NICs) and other network appliances for Ethernet communication.
  • Industrial Automation: Provides Ethernet connectivity for devices used in industrial automation and control systems.
  • Point-of-Sale (POS) Systems: Used in POS terminals for network communication and data transfer.
  • Consumer Electronics: Found in some consumer electronics products for network connectivity.

Features

  • 10/100 Mbps Ethernet: Supports both 10BASE-T and 100BASE-TX Ethernet standards.
  • Integrated MAC and PHY: Includes both the Media Access Controller (MAC) and Physical Layer (PHY) functions.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • MII/RMII Interface: Supports both Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for flexible connectivity.
  • Interrupt Controller: Integrated interrupt controller for efficient event handling.

Benefits

  • Cost-Effective: Provides a low-cost solution for adding Ethernet connectivity.
  • Easy Integration: Highly integrated design simplifies system integration and reduces board space.
  • Low Power: Minimizes power consumption in embedded systems.
  • Flexible Interface: Supports multiple interface options for different system requirements.
  • Reliable Performance: Ensures reliable Ethernet communication in various environments.

Additional Details

The CS8952T-CQ integrates both the MAC and PHY layers, which reduces the need for external components. The device typically supports auto-negotiation to automatically determine the optimal communication speed (10 Mbps or 100 Mbps) and duplex mode (half or full). It also includes features such as flow control to prevent data loss during network congestion. The operating voltage range is typically 3.3V or 5V. Proper termination and filtering are essential for reliable Ethernet communication. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application notes.

The Cirrus Logic CS8952T-CQ is a reliable and cost-effective Ethernet controller that provides easy integration and low power consumption for a variety of embedded applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6114 $81.6114
2+ $66.9632 $133.9264
3+ $64.8707 $194.6121
4+ $62.7781 $251.1124
5+ $60.6855 $303.4275
7+ $54.4077 $380.8539
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess