EN
  • EN
  • DE

DMN2013UFX-7

Part No DMN2013UFX-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 10A 6-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 31 Weeks
Features Mosfet Array 2 N-Channel (Dual) Common Drain 20V 10A (Ta) 2.14W Surface Mount
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 6-VFDFN Exposed Pad
Family Name DMN2013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN2013UFX-7DITR, DMN2013UFX-7DIDKR, DMN2013UFX-7DICT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917146-DMN2013UFX-7
Ultra Librarian 3D Model Ultra Librarian DMN2013UFX-7 CAD Model

Description

Product Overview: DMN2013UFX-7 by Diodes Incorporated

The DMN2013UFX-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated, a leading global provider of discrete, logic, analog, and mixed-signal semiconductors. This MOSFET is part of Diodes Incorporated's extensive portfolio of energy-efficient power devices, which are engineered to optimize power management in a wide array of electronic applications.

Key Features

  • Low On-Resistance: The DMN2013UFX-7 boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced power loss and improved efficiency in electronic circuits where it is deployed.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-speed applications, ensuring minimal delay and high performance in power switching circuits.
  • Low Threshold Voltage: The device features a low threshold voltage, enabling it to operate at lower gate voltages and making it ideal for low-voltage applications.
  • Surface-Mount Package: Housed in a compact PowerDI3333-8 package, the DMN2013UFX-7 is optimized for surface-mount technology (SMT), which allows for efficient assembly and space-saving design on printed circuit boards (PCBs).

Applications

The DMN2013UFX-7 is versatile and can be used in various applications, including:

  • Power Management Systems
  • Load Switches
  • DC-DC Converters
  • Battery Management
  • Motor Drives
  • Computing and Networking Systems

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMN2013UFX-7 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in a variety of conditions.

Environmental Compliance

The DMN2013UFX-7 is compliant with RoHS standards, meaning it is free from hazardous substances commonly found in electronic components. This compliance reflects Diodes Incorporated's dedication to environmental responsibility and the production of eco-friendly products.

With its robust performance characteristics and suitability for a broad range of applications, the DMN2013UFX-7 is an excellent choice for designers seeking a reliable and efficient N-Channel MOSFET solution.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3352 $58.6600
420+ $0.2751 $115.5420
655+ $0.2665 $174.5575
900+ $0.2580 $232.2000
1,160+ $0.2492 $289.0720
1,555+ $0.2235 $347.5425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess