EN
  • EN
  • DE

WM1613LGEFL/RV

Part No WM1613LGEFL/RV
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402429-WM1613LGEFL/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM1613LGEFL/RV CAD Model

Description

The Cirrus Logic WM1613LGEFL/RV is a highly integrated audio codec designed for a wide range of portable audio applications. This codec is known for its low power consumption, high-fidelity audio performance, and advanced features, making it suitable for devices like smartphones, tablets, and portable media players. It integrates multiple audio processing functions into a single chip, reducing the overall system cost and complexity.

Applications:

  • Smartphones: Provides audio processing for voice calls, music playback, and audio recording.
  • Tablets: Enhances the audio experience for multimedia content and gaming.
  • Portable Media Players: Delivers high-quality audio output for music and video playback.
  • Digital Voice Recorders: Captures clear and accurate audio recordings.
  • Bluetooth Headsets: Enables wireless audio communication with enhanced sound quality.

Features:

  • High-Resolution Audio: Supports high-resolution audio formats for superior sound quality.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Headphone Amplifier: Provides a powerful and clear audio output to headphones.
  • Advanced Noise Reduction: Minimizes background noise for clearer audio.
  • Multiple Audio Inputs and Outputs: Offers flexibility in connecting various audio devices.

Benefits:

  • Enhanced Audio Quality: Delivers clear and immersive audio experience.
  • Extended Battery Life: Reduces power consumption for longer device usage.
  • Simplified System Design: Integrates multiple functions into a single chip.
  • Improved Voice Communication: Reduces noise for clearer voice calls.
  • Versatile Connectivity: Supports various audio devices for flexible usage.

The Cirrus Logic WM1613LGEFL/RV audio codec is designed to provide exceptional audio performance in portable devices. Its high-resolution audio support ensures that users can enjoy music and other audio content with exceptional clarity and detail. The codec's low power consumption is a critical feature for portable devices, as it helps to extend battery life and allows for longer periods of use without needing to recharge. The integrated headphone amplifier provides a robust and clear audio output, making it suitable for use with a wide range of headphones and earphones. The advanced noise reduction capabilities ensure that background noise is minimized, resulting in clearer audio for both playback and recording.

This audio codec is particularly well-suited for smartphones and tablets, where audio quality is an important factor in the overall user experience. Its ability to handle high-resolution audio formats makes it ideal for users who demand the best possible sound quality. The codec's integrated features and low power consumption also make it a popular choice for portable media players and digital voice recorders. Cirrus Logic's reputation for quality and innovation is evident in the WM1613LGEFL/RV, making it a trusted choice for manufacturers looking to enhance the audio capabilities of their portable devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
NXP / Nexperia
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess