EN
  • EN
  • DE

WM7132PIMSE/RV

Part No WM7132PIMSE/RV
Manufacturer Cirrus Logic Inc.
Catalog Microphones
Description IC MIC CMOS/MEMS BOTTM PORT 6LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 62Hz ~ 12.5kHz
Sensitivity -38dB ±1dB at 94dB SPL
S/N Ratio 65dB
Impedance 55 Ohms
Voltage - Rated 2.1V
Voltage Range 1.5V ~ 3.7V
Current - Supply 240μA
Port Location Bottom
Termination Solder Pads
Dimension 0.148" L x 0.116" W (3.76mm x 2.95mm)
Height (Maximum) 0.047" (1.20mm)
Shape Rectangular
Manufacturer Pack Quantity 5,000
MSL Level 2A (4 Weeks)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806859-WM7132PIMSE/RV
Ultra Librarian 3D Model Ultra Librarian WM7132PIMSE/RV CAD Model

Description

The Cirrus Logic Inc. WM7132PIMSE/RV is a MEMS (Silicon) type microphone.

  • Shape: Rectangular
  • Port Location: Bottom
  • Direction: Omnidirectional
  • Sensitivity: -38dB ±1dB @ 94dB SPL
  • Frequency Range: 62Hz ~ 12.5kHz
  • Impedance: 55 Ohms
  • Status: Obsolete
  • Supply and Demand Status: Balanced
  • Manufacturer Pack Quantity: 5,000

You May Also Be Interested in

Knowles
MIC COND ANALOG OMNI -53DB
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
DB Unlimited.
MO044402-8 DB Unlimited Microphones Omnidirctnl Electret Condenser Microphone datasheet, inventory, & pricing.
Lowest to $1.2224
Knowles
MIC BOOM ANALOG NC
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Lowest to $2.2800
Knowles
MIC BOOM ANALOG NC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6426 $75.2852
4+ $30.8859 $123.5436
6+ $29.9214 $179.5284
8+ $28.9559 $231.6472
11+ $27.9903 $307.8933
14+ $25.0947 $351.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess