EN
  • EN
  • DE

WM8517HCGED/RV

Part No WM8517HCGED/RV
Manufacturer Cirrus Logic Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cirrus Logic Inc.
Win Source Part Number 402514-WM8517HCGED/RV
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WM8517HCGED/RV CAD Model

Description

The WM8517HCGED/RV is a high-performance, low-power stereo audio codec designed by Cirrus Logic. This codec is well-suited for portable audio devices, mobile phones, and other applications that require high-quality audio playback and recording with minimal power consumption. It integrates several audio processing functions into a single chip, providing a cost-effective and compact solution for audio system designs.

Applications

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • Handheld gaming consoles
  • Other battery-powered audio devices

Features

  • Stereo Audio Codec: Supports high-quality stereo audio playback and recording.
  • Low Power Consumption: Designed for efficient power usage to maximize battery life.
  • Integrated Headphone Amplifier: Features a headphone amplifier for direct connection to headphones.
  • Multiple Input/Output Options: Offers a variety of input and output interfaces for flexible system integration.
  • Programmable Audio Processing: Allows customization of audio processing parameters for specific application needs.
  • Digital Volume Control: Provides precise and adjustable digital volume control.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • High-Quality Audio Performance: Provides excellent audio fidelity for an enhanced listening experience.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Integrated solution simplifies audio system design and reduces time-to-market.
  • Reduced BOM Cost: Integration of multiple components reduces the overall bill of materials.
  • Space Savings: Compact package allows for smaller and more portable designs.

Additional Details

The WM8517HCGED/RV features high-resolution ADCs and DACs to ensure high-fidelity audio conversion. The integrated headphone amplifier offers sufficient power to drive a wide range of headphone impedances. The multiple input and output options allow for flexible connectivity with various audio sources and devices. The programmable audio processing capabilities enable designers to customize audio characteristics to meet specific application requirements. The digital volume control ensures precise audio level adjustment without introducing distortion. This device is designed to operate across a wide voltage and temperature range, making it suitable for various environmental conditions.

For detailed technical specifications such as sampling rates, dynamic range, and signal-to-noise ratio, please refer to the WM8517HCGED/RV datasheet.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess