EN
  • EN
  • DE

CISCO 73-13219-01 - Cisco UCS B200 M3 SAS 2.5" Hard Drive Backplane

Part No CISCO 73-13219-01 - Cisco UCS B200 M3 SAS 2.5" Hard Drive Backplane
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco UCS B200 M3 SAS 2.5" Hard Drive Backplane
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385278-CISCO 73-13219-01 - Cisco UCS B200 M3 SAS 2.5" Hard Drive Backplane
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 73-13219-01 - Cisco UCS B200 M3 SAS 2.5" Hard Drive Backplane CAD Model

Description

The Cisco UCS B200 M3 SAS 2.5"" Hard Drive Backplane, part number 73-13219-01, is a crucial component designed for seamless integration into the UCS B200 M3 blade server. This backplane provides the necessary interface for connecting multiple SAS hard drives, supporting 2.5-inch storage devices. It is engineered to enhance the storage capabilities of the server, allowing for a scalable and flexible storage solution within the server's compact form factor. This backplane ensures high-speed data transfers and reliable connectivity between the server's hard drives and the system board, crucial for data-intensive applications and environments that demand robust storage performance. It's designed to support hot-plug capabilities, enabling easy maintenance and upgrades without significant downtime. For organizations requiring high-density storage with reliable performance, this SAS backplane is an indispensable part of their server infrastructure, contributing to the overall efficiency and scalability of their data center operations.

You May Also Be Interested in

Dell
DS-6510B License
Need more? Email Us
Dell
CADDY COMPELLENT 3.5 XYRATEX /old Compellent model
Need more? Email Us
Dell
CADDY EQUALLOGIC 2.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DRIVE FILLER 3.5 R-SERIES
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess