EN
  • EN
  • DE

CISCO 74-10152-01 - Cisco PCI Riser Card 2 for UCS C220 M3

Part No CISCO 74-10152-01 - Cisco PCI Riser Card 2 for UCS C220 M3
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco PCI Riser Card 2 for UCS C220 M3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385275-CISCO 74-10152-01 - Cisco PCI Riser Card 2 for UCS C220 M3
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 74-10152-01 - Cisco PCI Riser Card 2 for UCS C220 M3 CAD Model

Description

The CISCO 74-10152-01 PCI Riser Card 2 is another vital expansion option tailored for the UCS C220 M3 rack server, developed to further the server’s customization and expansion potential. Similar to its counterpart, this riser card affords additional PCI Express slots for the server, granting the capability to integrate extra network interfaces, storage controllers, or specialty adapters essential for tailored server deployments. It ensures high-speed data transfers between the server motherboard and the connected peripherals, thereby enhancing the server’s operational efficiency and adaptability to diverse workloads. The card’s design ensures a snug fit within the UCS C220 M3 server chassis, promoting stable and reliable peripheral connectivity. Through leveraging the CISCO 74-10152-01 PCI Riser Card 2, enterprises can effectively customize and scale their server infrastructure to meet evolving needs and workload demands.

You May Also Be Interested in

EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC takeout
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC frontbezzel DD9300
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess