EN
  • EN
  • DE

CISCO 800-39912-01 - HDD Cage w/ Backplane UCS Scalable M4 Blade Module

Part No CISCO 800-39912-01 - HDD Cage w/ Backplane UCS Scalable M4 Blade Module
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description HDD Cage w/ Backplane UCS Scalable M4 Blade Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385251-CISCO 800-39912-01 - HDD Cage w/ Backplane UCS Scalable M4 Blade Module
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 800-39912-01 - HDD Cage w/ Backplane UCS Scalable M4 Blade Module CAD Model

Description

The CISCO 800-39912-01 is a highly sophisticated HDD Cage complete with Backplane, designed specifically for use with UCS Scalable M4 Blade Modules. This essential component serves as a cornerstone for high-density storage solutions, providing a secure and modular enclosure for multiple hard disk drives. It is ingeniously engineered to support hot-swap functionality, allowing for the seamless exchange of drives without interrupting the system's operation, thereby ensuring continuous availability and flexibility in storage management. The integrated backplane facilitates the direct connection of the drives to the system's bus, enhancing data transfer rates and system performance. The design prioritizes durability, scalability, and reliability, making it an invaluable tool for businesses aiming to maximize their data storage capabilities within a UCS server environment. The CISCO 800-39912-01 reflects Cisco's commitment to delivering state-of-the-art storage solutions that meet the evolving needs of data-driven enterprises, ensuring that businesses can scale their storage infrastructure in line with their growth.

You May Also Be Interested in

EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
EMC VNXe3150 Bezel Assy
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess