EN
  • EN
  • DE

CISCO 808090 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 10m

Part No CISCO 808090 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 10m
Manufacturer CISCO
Catalog Cables
Description Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 10m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385487-CISCO 808090 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 10m
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO 808090 - Garbot S/FTP PatchCord Cat6 LSOH CU. Grey 10m CAD Model

Description

The CISCO 808090 Garbot S/FTP PatchCord Cat6 LSOH CU is a premium networking cable designed for those who require a longer reach without compromising signal integrity. Stretching 10 meters, this grey cable incorporates a shielded foiled twisted pair (S/FTP) construction to guard against external electromagnetic interference, ensuring clear and stable data transmission. The low Smoke Zero Halogen (LSOH) jacket is ideal for use in environments where safety is a priority, as it produces less toxic and corrosive gas under fire conditions. This cable is made from high-quality copper (CU), which facilitates faster data transfer rates, making it well-suited for high-speed internet connections, server applications, and other demanding network requirements. It supports the Cat6 standard, allowing for up to 10 Gbps Ethernet speeds, which caters to both current and future networking technologies. Equipped with durable RJ-45 connectors, this patch cord delivers a reliable, secure connection for a wide array of devices, from computers and routers to switches and beyond, optimizing any networking setup.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess