EN
  • EN
  • DE

CISCO C3KX-FAN-23CFM - Cisco Catalyst 3K-X Fan Module Spare

Part No CISCO C3KX-FAN-23CFM - Cisco Catalyst 3K-X Fan Module Spare
Manufacturer CISCO
Catalog Fan
Description Cisco Catalyst 3K-X Fan Module Spare
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1385909-CISCO C3KX-FAN-23CFM - Cisco Catalyst 3K-X Fan Module Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-FAN-23CFM - Cisco Catalyst 3K-X Fan Module Spare CAD Model

Description

The CISCO C3KX-FAN-23CFM represents a critical component designed to ensure the optimal operation of Cisco Catalyst 3K-X series switches through effective thermal management. Specifically engineered as a spare or replacement part, this fan module is capable of delivering an airflow of 23 cubic feet per minute (CFM), a rating that underscores its efficiency in dissipating heat generated within the switch chassis. Constructed to meet the rigorous demands of enterprise networking environments, the C3KX-FAN-23CFM plays a pivotal role in maintaining system stability and prolonging the operational lifespan of the network switch by preventing overheating. Its compatibility with the Cisco Catalyst 3K-X series is a testament to Cisco's commitment to providing seamless and reliable solutions, ensuring that network administrators can easily integrate this spare part without the need for extensive modifications. The fan module's design is meticulously tailored to align with the form factor and power requirements of the 3K-X series, ensuring a hassle-free installation process. Moreover, its operational efficiency is not solely limited to cooling but also encompasses noise reduction, thereby contributing to a more conducive working environment. In essence, the CISCO C3KX-FAN-23CFM embodies a blend of performance, reliability, and engineering excellence, making it an indispensable asset for maintaining the health and reliability of Cisco Catalyst 3K-X series switches.

You May Also Be Interested in

Dell
FAN DUAL PE1950
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us
Dell
DUAL FAN PE1855
Need more? Email Us
Dell
FAN PE1855/PE1955
Need more? Email Us
Dell
FAN R710 R715 R810 R815 R5500
Need more? Email Us
Dell
FAN HIGH PERFORMANCE R450
Need more? Email Us
Dell
FAN R610
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess