EN
  • EN
  • DE

CISCO C3KX-PWR-715WAC - Cisco Catalyst 3K-X 715W AC Power Supply

Part No CISCO C3KX-PWR-715WAC - Cisco Catalyst 3K-X 715W AC Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco C3KX-PWR-715WAC. Product type: Power supply, Product colour: Black, Grey, Heat dissipation: 2742 BTU/h. Compatibility: Cisco Catalyst 3750-X, 3560-X. Total power: 715 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 83 mm, Depth: 260 mm, Height: 35 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387165-CISCO C3KX-PWR-715WAC - Cisco Catalyst 3K-X 715W AC Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C3KX-PWR-715WAC - Cisco Catalyst 3K-X 715W AC Power Supply CAD Model

Description

The CISCO C3KX-PWR-715WAC Power Supply is a medium-to-high capacity unit designed to support the energy requirements of Cisco Catalyst 3K-X series switches, providing a substantial 715 watts of AC power. Tailored for medium-sized network environments with moderate to high power needs, this power supply ensures the operational resilience and efficiency that businesses depend on to maintain uninterrupted network services. Featuring an array of protective measures, the C3KX-PWR-715WAC is engineered to withstand electrical anomalies such as power surges, over-voltage, under-voltage, and thermal overloads, thus preserving the longevity and performance of the network switch and connected devices. This power supply unit has been developed for seamless integration with Cisco Catalyst 3K-X series switches, offering a simplified installation process that reduces system downtime and maintenance costs. Its hot-swappable capability is a key asset, allowing network administrators to perform power supply replacements or upgrades without halting network operations, ensuring continuous service delivery. The emphasis on energy efficiency is distinctive of the C3KX-PWR-715WAC, incorporating cutting-edge technologies that minimize electricity waste and, as a result, lower operational expenses. In essence, the CISCO C3KX-PWR-715WAC Power Supply stands as a robust and reliable power solution, embodying Cisco's commitment to excellence in providing efficient, secure, and scalable power options that cater to the evolving needs of modern enterprise networks.

You May Also Be Interested in

CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco PWR-C1-350WAC/2. Product type: Power supply, Product colour: Black, Grey. Total power: 350 W
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco R2X0-PSU2-650W-SB. Total power: 650 W, Input current: 5 A. Purpose: Server, Compatible products: Cisco UCS C200/210. Product colour: WhiteCisco announces the end-of-sale and end-of life dates for the 650W Power Supply Unit for the Cisco UCS C200 or C210 Rack-Mount Server.
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess