EN
  • EN
  • DE

CISCO C4948E-ACC-KIT - 49xxE spare accessory kit

Part No CISCO C4948E-ACC-KIT - 49xxE spare accessory kit
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description Cisco C4948E-BKT-KIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385295-CISCO C4948E-ACC-KIT - 49xxE spare accessory kit
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO C4948E-ACC-KIT - 49xxE spare accessory kit CAD Model

Description

The CISCO C4948E-ACC-KIT is a comprehensive spare accessory kit specifically designed for the Cisco Catalyst 4900 Series Switches, particularly the 4948E models. This all-inclusive kit plays a crucial role in maintaining the operational efficiency and longevity of the networking devices. It contains an assortment of replacement parts and accessories, including power cables, console cables, rack-mounting brackets, and screws, providing IT professionals with everything needed to ensure a smooth setup, deployment, and maintenance process. The availability of such a dedicated accessory kit means that network administrators can quickly address and rectify hardware-related issues without significant downtime, preventing disruptions to network services and maintaining business continuity. Furthermore, the kit's components are engineered to meet the high-quality standards of Cisco, ensuring compatibility and reliability. The C4948E-ACC-KIT is an invaluable resource for organizations that rely on Cisco Catalyst 4948E switches for their critical network infrastructure, offering a ready solution to support the robust and efficient operation of these devices across various applications and environments.

You May Also Be Interested in

EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC VNX8000 FRONTBEZEL 3U
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess