EN
  • EN
  • DE

CISCO CS073-14919-04 - Cisco 2U Expander Board

Part No CISCO CS073-14919-04 - Cisco 2U Expander Board
Manufacturer CISCO
Catalog Network Cards
Description Cisco 2U Expander Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1386999-CISCO CS073-14919-04 - Cisco 2U Expander Board
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CS073-14919-04 - Cisco 2U Expander Board CAD Model

Description

The CISCO CS073-14919-04 Cisco 2U Expander Board is an essential component designed to expand the scalability and functionality of Cisco servers. This expander board is specifically engineered to fit in a 2U rack space, making it an ideal solution for enterprises looking to maximize their server capabilities while conserving physical space. The board features advanced technology that allows for the addition of extra peripherals and components, enhancing the overall performance and efficiency of the server. It is compatible with a wide range of Cisco servers, ensuring seamless integration and operational reliability. The Cisco 2U Expander Board supports multiple connectivity options, providing flexibility in configuring server setups to match the unique needs of businesses. Its robust construction and design are tailored to withstand rigorous use in data center environments, offering durability and a long service life. With the CISCO CS073-14919-04, businesses can easily scale their IT infrastructure, improve system manageability, and ensure that they stay ahead of the technology curve.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5717-L202 - PIB EP 100Gb/s Dual Port EDR HCA (Infiniband ConnectX-5)
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Fibre Channel Controller QLogic SANblade QLE2692 MMF LC
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX550T2G1P5 - Dual Port 10 Gigabit Converged Network Adapter Intel X550-T2
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu InfiniBand HCA 40Gb 1-port QDR-E
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU INEX527DA4OCPG1P5 - OCP X527-DA4 4x10GB SFP
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN CP 4x1Gbit Cu Intel I350-T4
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess