EN
  • EN
  • DE

CISCO ENCS5412/K9 - CISCO ENCS 5412 (12-CORE Intel 16G DRAM)

Part No CISCO ENCS5412/K9 - CISCO ENCS 5412 (12-CORE Intel 16G DRAM)
Manufacturer CISCO
Catalog Server
Description CISCO ENCS 5412 (12-CORE Intel 16G DRAM)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1387529-CISCO ENCS5412/K9 - CISCO ENCS 5412 (12-CORE Intel 16G DRAM)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO ENCS5412/K9 - CISCO ENCS 5412 (12-CORE Intel 16G DRAM) CAD Model

Description

The CISCO ENCS5412/K9, also known as the Cisco Enterprise Network Compute System 5412, is a high-performance, flexible, and scalable platform designed to support the evolving needs of modern networks. Powered by a 12-core Intel processor and equipped with 16GB of DRAM, this system is engineered to handle a wide range of network functions, including virtualized network services, security functions, and WAN aggregation. Its compact size and powerful capabilities make it an ideal solution for branch office deployments, where space is at a premium but high performance is required. The ENCS5412 supports Cisco's software-defined networking solutions, enabling businesses to rapidly deploy and manage network services with improved efficiency and reduced complexity. Its ability to virtualize multiple network functions on a single platform significantly lowers operational costs and simplifies the network architecture. The system's robust processing power and memory capacity allow it to support demanding applications and services, making it a versatile and future-proof investment for businesses looking to modernize their network infrastructure while maintaining a high level of performance and reliability.

You May Also Be Interested in

Lenovo
Lenovo 7Y99CTO1WW. License term in years: 3 year(s), Software type: License
Need more? Email Us
Lenovo
x3650 M5 - Configured to order configuration you need
Need more? Email Us
Lenovo
IBM System x x3250 M3
Need more? Email Us
Lenovo
IBM x3650 M4 - 8 x SFF Chassis
Need more? Email Us
Lenovo
Express x3100 M4, Pentium 2C G850 65W 2.9GHz/1333M
Need more? Email Us
Lenovo
Lenovo 7D2XCTO1WW. Number of years: 3 year(s)
Need more? Email Us
Lenovo
x3550 M5 - 8 x SFF Chassis
Need more? Email Us
Lenovo
IBM eServer System x3250 M3
Need more? Email Us
Lenovo
x3550 M5, Configured to order (0x0)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess