EN
  • EN
  • DE

CISCO N20-MBLIBATT - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -

Part No CISCO N20-MBLIBATT - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Manufacturer CISCO
Catalog IT infrastructure Accessories
Description new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1385334-CISCO N20-MBLIBATT - new A2 Magnesuim TLA q/ B1 code (SB27A56871 -
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO N20-MBLIBATT - new A2 Magnesuim TLA q/ B1 code (SB27A56871 - CAD Model

Description

The CISCO N20-MBLIBATT represents a specialized component designed as a new A2 Magnesium Thermal Lithium Battery, known through its specification code SB27A56871. This item, characterized by its use of magnesium technology, is a critical component for ensuring the uninterrupted operation of Cisco's UCS servers and accessories through enhanced power backup capabilities. The use of magnesium in its construction not only makes it lighter but also ensures higher efficiency compared to traditional lithium batteries. This component is crucial for maintaining the reliability and integrity of data center operations, offering a secure power backup solution that ensures continuous performance and minimizes the risk of data loss or hardware damage due to power disruptions. Its design is optimized for compatibility with Cisco’s UCS platform, making it an essential accessory for businesses that prioritize uptime and reliability in their IT infrastructure.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC 3U Rail Kit
Need more? Email Us
EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
EMC FRONTBEZEL HD400
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
EMC CX 3U Front Panel Bezel
Need more? Email Us
EMC
EMC Front Bezel 2U Unity
Need more? Email Us
EMC
EMC VNX5100 3U Front Bezel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess