EN
  • EN
  • DE

CISCO NXA-PAC-1100W - Nexus 1100W Platinum PS, Forward airflow side outlet)

Part No CISCO NXA-PAC-1100W - Nexus 1100W Platinum PS, Forward airflow side outlet)
Manufacturer CISCO
Catalog Power Supply Units
Description Nexus 1100W Platinum PS, Forward airflow side outlet)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387269-CISCO NXA-PAC-1100W - Nexus 1100W Platinum PS, Forward airflow side outlet)
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO NXA-PAC-1100W - Nexus 1100W Platinum PS, Forward airflow side outlet) CAD Model

Description

The CISCO NXA-PAC-1100W is an 1100W Platinum-grade power supply designed for use with Cisco Nexus series switches. This power supply is characterized by its forward airflow (port side exhaust) configuration, which makes it ideal for environments where consistent cooling is a priority. The unit's Platinum rating signifies its high energy efficiency, capable of converting power at an efficiency rate of over 94%, which is crucial for reducing operational expenses in data centers. The NXA-PAC-1100W supports a wide range of input voltages, making it versatile for global deployment. This power supply is specifically engineered to support the high-performance requirements of Cisco Nexus switches, ensuring reliable power delivery and system stability under diverse operational conditions. Its forward airflow design helps in maintaining optimal temperatures within the networking hardware, thereby extending the lifespan of the components and ensuring uninterrupted network services. Users benefit from its scalability, supporting escalating data center demands without necessitating significant infrastructure changes. The ease of installation and hot-swappable nature facilitate seamless maintenance and upgrades, minimizing downtime and maintaining high service levels across the network infrastructure.

You May Also Be Interested in

CISCO
Cisco ADP-30RB 30W C13 AC
Need more? Email Us
CISCO
AC Power Supply for Cisco ISR 4320, Spare
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Nexus NEBs AC 500W PSU - Port Side Intake
Need more? Email Us
CISCO
Cisco PWR-4430-AC. AC input voltage: 100 - 240 V. Compatible products: Cisco ISR 4430. Product colour: GreyAC Power Supply for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
300W HP Mellanox IB FDR 36P Switch Rear to front
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess