EN
  • EN
  • DE

CISCO PWR-C1-1100WAC-P - Cisco 1100W AC 80+ platinum Config 1 Power Supply

Part No CISCO PWR-C1-1100WAC-P - Cisco 1100W AC 80+ platinum Config 1 Power Supply
Manufacturer CISCO
Catalog Power Supply Units
Description Cisco PWR-C1-1100WAC-P. Product type: Power supply, Product colour: Black, Grey, Material: Metal
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1387265-CISCO PWR-C1-1100WAC-P - Cisco 1100W AC 80+ platinum Config 1 Power Supply
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO PWR-C1-1100WAC-P - Cisco 1100W AC 80+ platinum Config 1 Power Supply CAD Model

Description

The CISCO PWR-C1-1100WAC-P is a cutting-edge power supply unit designed specifically to cater to the needs of enterprises requiring reliable and efficient power for their network infrastructure. This 1100W AC power supply is part of Cisco's sustainable energy solutions, boasting an 80+ Platinum efficiency rating that ensures optimal power use and reduced energy costs. Engineered for the Cisco Catalyst switches, this power supply offers seamless compatibility and enhances the operational efficiency of network systems. The Config 1 Power Supply designation indicates specialization for configurations that demand high-power output, providing robust support for systems requiring extensive power resources. Its hot-swappable feature ensures that maintenance and upgrades can be performed with minimal system interruptions, thereby maintaining network integrity. The PWR-C1-1100WAC-P is also designed with safety and durability in mind, incorporating multiple protection features against overvoltage, under-voltage, and short circuits. This power supply unit is an indispensable resource for businesses seeking to optimize their network performance and reliability, while also prioritizing energy efficiency and sustainability.

You May Also Be Interested in

CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-C2-640WDC=
Need more? Email Us
CISCO
Cisco 3000W AC Power Supply - 1400W, 3000W Plug-in
Need more? Email Us
CISCO
Cisco UCSC-PSU2V2-1200W. Total power: 1200 W, AC input voltage: 100 - 264 V, AC input frequency: 47 - 63 Hz. Purpose: Server, 80 PLUS certification: 80 PLUS Platinum. Product colour: Grey
Need more? Email Us
CISCO
Cisco PWR-C1-440WDC
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us
CISCO
CISCO AC ADAPTER 13.8V DC 1.53A
Need more? Email Us
CISCO
Cisco PWR-C49-300AC
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess